Samtec Inc. USB Connectors USB-A-S-S-B-SM2

Description
Samtec USB-A-S-S-B-SM2 USB Connector
Request a Quote Datasheet
Description
Samtec USB-A-S-S-B-SM2 USB Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 1999986 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
1999986
USB Connectors 1999986
Samtec USB-A-S-S-B-SM2 USB Connector

Samtec USB-A-S-S-B-SM2 USB Connector

Supplier's Site
USB Connectors - USB-A-S-S-B-SM2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
USB-A-S-S-B-SM2
USB Connectors USB-A-S-S-B-SM2
USB 2.0 Interface Type B

USB 2.0 Interface Type B

Buy Now
Sheung Wan, Hong Kong
USB Connectors
USB-A-S-S-B-SM2
USB Connectors USB-A-S-S-B-SM2
USB Connectors USB 2.0 Interface, Type A

USB Connectors USB 2.0 Interface, Type A

Buy Now Datasheet
Usb, 2.0 Type A, Receptacle, Smt; Usb Connector Type Samtec - 56T0295 - Newark, An Avnet Company
Chicago, IL, United States
Usb, 2.0 Type A, Receptacle, Smt; Usb Connector Type Samtec
56T0295
Usb, 2.0 Type A, Receptacle, Smt; Usb Connector Type Samtec 56T0295
USB, 2.0 TYPE A, RECEPTACLE, SMT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

USB, 2.0 TYPE A, RECEPTACLE, SMT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1999986 USB-A-S-S-B-SM2 USB-A-S-S-B-SM2 56T0295
Product Name USB Connectors USB Connectors USB Connectors Usb, 2.0 Type A, Receptacle, Smt; Usb Connector Type Samtec
Connector Type USB USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details