Conn Micro USB 2.0 Type B RCP 5 POS 0.65mm Solder RA SMD 5 Terminal 1 Port T/R Product overview: ZX62-B-5PA(33) from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-ZX62-B-5PA(33) can be used for catalog matching and distributor lookup.
Hirose ZX62-B-5PA(33) USB Connector
Hirose ZX62-B-5PA(33) USB Connector
Hirose ZX62-B-5PA(33) USB Connector
USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle
USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle
USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle
Manufacturer: Hirose Electric Co Ltd
Win Source Part Number: 849434-ZX62-B-5PA(33
Series: ZX
Features: Connector Position
Package: Reel - TR
Family Name: ZX62
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8536.69.4040
Other Part Number: 242-0033-8-33, H125270TR, H125270DKR, H125270CT
USB 2.0 1 5P Female -30°C~+85°C Micro-B SMD USB Connectors ROHS
CONN RCPT USB2.0 MICRO B SMD R/A
MICRO USB, 2.0 TYPE B, RCPT, SMT; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Ways; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy; ContactRoHS Compliant: Yes
USB Connectors MICRO B RECEPT RA SMT BTTM MNT
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 312-ZX62-B-5PA(33) | 1360888 | 1362267P | H125270CT-ND | 849434-ZX62-B-5PA(33) | ZX62-B-5PA(33) | ZX62-B-5PA(33) | 84Y6707 | ZX62-B-5PA(33) |
| Product Name | SMD Electronic Connector | USB Connectors | USB Connectors | USB, DVI, HDMI Connector Assemblies | USB, DVI, HDMI Connectors - ZX62-B-5PA(33) | Connectors >> USB Connectors | USB, DVI, HDMI Connector Assemblies | Micro Usb, 2.0 Type B, Rcpt, Smt; Usb Connector Type Hirose(Hrs) | USB Connectors |
| Voltage Rating | 30 volts | 30 volts | 30 volts | 30 volts | 30 volts | ||||
| Current Rating | 1.0 amps | 1.0 amps | 1.0 amps | 1.0 amps | |||||
| Category | USB | USB | |||||||
| Connector Type | USB B | USB | USB - micro B | USB | Micro Connector and Nano Connector; USB | Micro Connector and Nano Connector; USB | USB | ||
| Gender | Male / Plug; Female / Jack | Female / Jack | Female / Jack | Female / Jack | Female / Jack |