Samtec Inc. USB Connectors USBR-A-D-F-O-TH

Description
Samtec USBR-A-D-F-O-TH USB Connector
Request a Quote Datasheet
Description
Samtec USBR-A-D-F-O-TH USB Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 1612450 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
1612450
USB Connectors 1612450
Samtec USBR-A-D-F-O-TH USB Connector

Samtec USBR-A-D-F-O-TH USB Connector

Supplier's Site
Singapore, Singapore
Electronic Connector
312-USBR-A-D-F-O-TH
Electronic Connector 312-USBR-A-D-F-O-TH
CONN RCPT USB2.0 TYPEA 8POS R/A Product overview: USBR-A-D-F-O-TH from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-USBR-A-D-F-O-TH can be used for catalog matching and distributor lookup.

CONN RCPT USB2.0 TYPEA 8POS R/A Product overview: USBR-A-D-F-O-TH from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-USBR-A-D-F-O-TH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
USB Connectors - USBR-A-D-F-O-TH - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
USBR-A-D-F-O-TH
USB Connectors USBR-A-D-F-O-TH
High-Retention USB 2.0 Interface Type B

High-Retention USB 2.0 Interface Type B

Buy Now
Sheung Wan, Hong Kong
USB Connectors
USBR-A-D-F-O-TH
USB Connectors USBR-A-D-F-O-TH
USB Connectors High-Retention USB 2.0 Interface, Type A

USB Connectors High-Retention USB 2.0 Interface, Type A

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - USBR-A-D-F-O-TH - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
USBR-A-D-F-O-TH
USB, DVI, HDMI Connector Assemblies USBR-A-D-F-O-TH
CONN RCPT USB2.0 TYPEA 8POS R/A

CONN RCPT USB2.0 TYPEA 8POS R/A

Supplier's Site Datasheet
Usb Stacked Conn, R/a, 2.0 Type A, 4Pos; Usb Connector Type Samtec - 36AJ8041 - Newark, An Avnet Company
Chicago, IL, United States
Usb Stacked Conn, R/a, 2.0 Type A, 4Pos; Usb Connector Type Samtec
36AJ8041
Usb Stacked Conn, R/a, 2.0 Type A, 4Pos; Usb Connector Type Samtec 36AJ8041
USB STACKED CONN, R/A, 2.0 TYPE A, 4POS; USB Connector Type:USB Type A; USB Standard:USB 2.0; No. of Positions:4Positions ; Orientation:Right Angle; Contact Material:Phosphor Bronze; Contact Plating:Gold Flash Plated Contacts RoHS Compliant: Yes

USB STACKED CONN, R/A, 2.0 TYPE A, 4POS; USB Connector Type:USB Type A; USB Standard:USB 2.0; No. of Positions:4Positions; Orientation:Right Angle; Contact Material:Phosphor Bronze; Contact Plating:Gold Flash Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1612450 312-USBR-A-D-F-O-TH USBR-A-D-F-O-TH USBR-A-D-F-O-TH USBR-A-D-F-O-TH 36AJ8041
Product Name USB Connectors Electronic Connector USB Connectors USB Connectors USB, DVI, HDMI Connector Assemblies Usb Stacked Conn, R/a, 2.0 Type A, 4Pos; Usb Connector Type Samtec
Connector Type USB USB USB USB
Gender Male / Plug; Female / Jack Female / Jack
Geometry Right Angle; Right angle Right Angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Coaxial Adapters - TE-A-35-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details