High-Retention USB 2.0 Interface Type B
Samtec USBR-B-S-S-O-TH USB Connector
Samtec USBR-B-S-S-O-TH USB Connector
Win Source Part Number: 1127184-USBR-B-S-S-O
Category: Connectors, Interconnects>USB, DVI, HDMI Connectors
Series: USBR-B
Features: Board Lock
Connector Type: USB-B (USB TYPE-B)
Termination: Solder
Contact Finish: Gold
Package: Tray
Number of Contacts: 4
Gender: Receptacle
Specifications: USB 2.0
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Standard Package: 1
Voltage - Rated: 30VAC
Mounting Feature: Horizontal
Mating Cycles: 1500
Insulation Color: Orange
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -50°C ~ 85°C
Shell/Shielding Material: Phosphor Bronze, Steel
Alternative Parts (Cross-Reference): USBR-B-S-S -O-TH; USBR-B-S-S-O-TH.; USBRBSSOTH;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM8891,USBR-B-S-S-O
Base Product Number: USBR-B
CONN RCPT USB2.0 TYPEB 4POS R/A Product overview: USBR-B-S-S-O-TH from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-USBR-B-S-S-O-TH can be used for catalog matching and distributor lookup.
USB, 2.0 TYPE B, RECEPTACLE, TH; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions
USB, 2.0 TYPE B, RECEPTACLE, TH; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Ways; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze; RoHS Compliant: Yes
USB Connectors High-Retention USB 2.0 Interface, Type A
Conn USB F 4 POS 2.5mm Solder RA Thru-Hole 4 Terminal 1 Port Tray
CONN RCPT USB2.0 TYPEB 4POS R/A
| Powell Electronics, Inc. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | USBR-B-S-S-O-TH | 1800547 | 1127184-USBR-B-S-S-O-TH | 312-USBR-B-S-S-O-TH | 10R6833 | USBR-B-S-S-O-TH | 680-USBR-B-S-S-O-TH | USBR-B-S-S-O-TH |
| Product Name | USB Connectors | USB Connectors | Connectors, Interconnects - USB, DVI, HDMI Connectors | Electronic Connector | Usb, 2.0 Type B, Receptacle, Th; Usb Connector Type Samtec | USB Connectors | Conn USB F 4 POS 2.5mm Solder RA Thru-Hole 4 Terminal 1 Port Tray | USB, DVI, HDMI Connector Assemblies |
| Connector Type | USB | USB | USB | USB | USB | USB | ||
| Gender | Male / Plug; Female / Jack | Female / Jack | Female / Jack | |||||
| Geometry | Straight | Right Angle | Right Angle |