Samtec Inc. USB Connectors USB-B-S-F-B-TH

Description
Samtec USB-B-S-F-B-TH USB Connector
Request a Quote Datasheet
Description
Samtec USB-B-S-F-B-TH USB Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 1612518 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
1612518
USB Connectors 1612518
Samtec USB-B-S-F-B-TH USB Connector

Samtec USB-B-S-F-B-TH USB Connector

Supplier's Site
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies - 1364373-USB-B-S-F-B-TH - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
1364373-USB-B-S-F-B-TH
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies 1364373-USB-B-S-F-B-TH
Win Source Part Number: 1364373-USB-B-S-F-B- TH Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies Temperature Range - Operating: -50°C ~ 85°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Samtec Inc. Series: USB-B Package: Tray Product Status: Active Features: Board Lock Base Product Number: USB-B Mounting Type: Through Hole, Right Angle HTSUS: 8536.69.4040 Voltage - Rated: 30VAC REACH Status: REACH Unaffected ECCN: EAR99 Contact Finish: Gold Connector Type: USB-B (USB TYPE-B) Termination: Solder Material Flammability Rating: UL94 V-0 Insulation Color: Black Mounting Feature: Horizontal Gender: Receptacle Mating Cycles: 1500 Specifications: USB 2.0 Number of Contacts: 4 Number of Ports: 1 Shell/Shielding Material: Steel

Win Source Part Number: 1364373-USB-B-S-F-B-TH
Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
Temperature Range - Operating: -50°C ~ 85°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Samtec Inc.
Series: USB-B
Package: Tray
Product Status: Active
Features: Board Lock
Base Product Number: USB-B
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.69.4040
Voltage - Rated: 30VAC
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Finish: Gold
Connector Type: USB-B (USB TYPE-B)
Termination: Solder
Material Flammability Rating: UL94 V-0
Insulation Color: Black
Mounting Feature: Horizontal
Gender: Receptacle
Mating Cycles: 1500
Specifications: USB 2.0
Number of Contacts: 4
Number of Ports: 1
Shell/Shielding Material: Steel

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
312-USB-B-S-F-B-TH
Electronic Connector 312-USB-B-S-F-B-TH
CONN RCPT USB2.0 TYPEB 4POS R/A Product overview: USB-B-S-F-B-TH from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-USB-B-S-F-B-TH can be used for catalog matching and distributor lookup.

CONN RCPT USB2.0 TYPEB 4POS R/A Product overview: USB-B-S-F-B-TH from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-USB-B-S-F-B-TH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
USB Connectors - USB-B-S-F-B-TH - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
USB-B-S-F-B-TH
USB Connectors USB-B-S-F-B-TH
USB 2.0 Interface Type B

USB 2.0 Interface Type B

Buy Now
Usb, 2.0 Type B, Receptacle, Th; Usb Connector Type Samtec - 44P2963 - Newark, An Avnet Company
Chicago, IL, United States
Usb, 2.0 Type B, Receptacle, Th; Usb Connector Type Samtec
44P2963
Usb, 2.0 Type B, Receptacle, Th; Usb Connector Type Samtec 44P2963
USB, 2.0 TYPE B, RECEPTACLE, TH; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

USB, 2.0 TYPE B, RECEPTACLE, TH; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Conn Usb F 4 Pos 2.5Mm Sldr Ra Th 4Term Rohs Compliant Samtec - 82AC0515 - Newark, An Avnet Company
Chicago, IL, United States
Conn Usb F 4 Pos 2.5Mm Sldr Ra Th 4Term Rohs Compliant Samtec
82AC0515
Conn Usb F 4 Pos 2.5Mm Sldr Ra Th 4Term Rohs Compliant Samtec 82AC0515
CONN USB F 4 POS 2.5MM SLDR RA TH 4TERM ROHS COMPLIANT: YES

CONN USB F 4 POS 2.5MM SLDR RA TH 4TERM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
USB-B-S-F-B-TH
USB Connectors USB-B-S-F-B-TH
USB Connectors USB 2.0 Interface, Type A

USB Connectors USB 2.0 Interface, Type A

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1612518 1364373-USB-B-S-F-B-TH 312-USB-B-S-F-B-TH USB-B-S-F-B-TH 44P2963 82AC0515 USB-B-S-F-B-TH
Product Name USB Connectors Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies Electronic Connector USB Connectors Usb, 2.0 Type B, Receptacle, Th; Usb Connector Type Samtec Conn Usb F 4 Pos 2.5Mm Sldr Ra Th 4Term Rohs Compliant Samtec USB Connectors
Connector Type USB USB USB USB USB USB
Gender Male / Plug; Female / Jack
Geometry Right Angle; Right angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
USB Video Adapters - 1765807 - RS Components, Ltd.
Specs
Connector Type Audio / Video; USB
Coupling / Adapter Coupling / Adapter
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details