USB-A (USB TYPE-A) USB 2.0 Plug Connector 4 Position Free Hanging (In-Line)
RJF USB PLG GRE EN
4 Pos USB 2.0 Rectangular Connector, Male, Solder, IP68 Product overview: USBFTV6G from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-USBFTV6G can be used for catalog matching and distributor lookup.
Amphenol Socapex USBFTV6G USB Connector
RJF Connector
Please use ASX Version
Manufacturer: Amphenol PCD
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1225288-USBFTV6G
Number of Positions: 4
Color: Green
Connector Type: Receptacle, USB
Termination: Through Hole
Contact Material: Bronze
Number of Contacts: 4
Gender: Male
Housing Material: Aluminium
Orientation: Straight
Housing Color: Green
Number of Ports: 1
Number of Terminals: 4
Ratings: Dust Tight, IP67, Waterproof
Height: 70.9 mm
Material: Metal
Weight: 43.999991 g
Contact Gender: Male
Categories: Circular Connectors
Case / Package: Metal
Shell Finish: Cadmium
Alternative Parts (Cross-Reference): USBFTV6G.;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Cable, Free Hanging
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
REACH SVHC: Yes
Flammability Rating: UL94 V-0
USB Standard: USB 2.0
Max Operating Temperature: 85 °C
SEALED USB, 2.0 TYPE A, PLUG, IP67; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4 Position; Connector Mounting:Cable Mount; IP Rating:IP67; Product Range:-; Contact Material:-; Contact Plating:-RoHS Compliant: No
USB Connectors High Speed USB Plug Olive Drab
The USB 2.0 or 1.1 plug is connected into a receptacle with a tri-start thread coupling mechanism (MIL-DTL-38999, Series III). Finish : Olive drab cadmium or nickel.
CONN PLUG USB2.0 TYPEA 4POS SLD
| DigiKey | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Powell Electronics, Inc. | Powell Electronics, Inc. | PEI-Genesis | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | ODG (Origin Data Global) | CDM Inc. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | APC1557-ND | USBFTV6G | 312-USBFTV6G | 5369607 | USBFTV6G | USBFTV6G | Amphenol PCD USBFTV6G | 1225288-USBFTV6G | 20J4061 | USBFTV6G | 70026517 | USBFTV6G | USBFTV6G |
| Product Name | USB, DVI, HDMI Connector Assemblies | Connectors I/O - Data (USB, IEEE1394, etc), MIL Type/IP Rated Pkg | Electronic Connector | USB Connectors | USB Connectors | Circular Connectors - USBFTV6G | Sealed Usb, 2.0 Type A, Plug, Ip67; Usb Connector Type Amphenol Pcd | USB Connectors | connector,metal circular,str plug,thread coupling,usb 2.0 type a,olive drab | USB, DVI, HDMI Connector Assemblies | Connectors; Ruggedized Ethernet | ||
| Connector Type | USB | Modular Connector and RJ Connector | USB | USB | Circular / Cylindrical Connectors; USB | USB | USB |