ITT Cannon D Sub Connectors ZDA15S

Description
ITT Cannon 119998-2836 D-Sub Connector
Request a Quote Datasheet
Description
ITT Cannon 119998-2836 D-Sub Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connectors - 3752271 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
3752271
D Sub Connectors 3752271
ITT Cannon 119998-2836 D-Sub Connector

ITT Cannon 119998-2836 D-Sub Connector

Supplier's Site
D Sub Connectors - 3752271P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
3752271P
D Sub Connectors 3752271P
ITT Cannon 119998-2836 D-Sub Connector

ITT Cannon 119998-2836 D-Sub Connector

Supplier's Site
D Sub Connectors - 1711395 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1711395
D Sub Connectors 1711395
ITT Cannon 119998-2836 D-Sub Connector

ITT Cannon 119998-2836 D-Sub Connector

Supplier's Site
D-Sub Connector Assemblies - 1003-ZDA15S-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1003-ZDA15S-ND
D-Sub Connector Assemblies 1003-ZDA15S-ND
CONN D-SUB RCPT 15POS PNL MNT

CONN D-SUB RCPT 15POS PNL MNT

Buy Now Datasheet
D Sub Conn, Rcpt, 15Pos, Solder Cup; D Sub Connector Type Itt Cannon - 42M2681 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 15Pos, Solder Cup; D Sub Connector Type Itt Cannon
42M2681
D Sub Conn, Rcpt, 15Pos, Solder Cup; D Sub Connector Type Itt Cannon 42M2681
D SUB CONN, RCPT, 15POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:ZDA Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup; Contact Material:Copper Alloy RoHS Compliant: Yes

D SUB CONN, RCPT, 15POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:ZDA Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3752271 3752271P 1003-ZDA15S-ND 42M2681
Product Name D Sub Connectors D Sub Connectors D-Sub Connector Assemblies D Sub Conn, Rcpt, 15Pos, Solder Cup; D Sub Connector Type Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Gender Male / Plug; Female / Jack Female / Jack
Geometry Straight; Straight Straight
Termination Solder Solder Cup
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
Cable Connectors - NC3-FG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
D Sub Connectors - 138017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details