Samtec Inc. USB Connectors USB-A-S-S-B-TH

Description
USB 2.0 Interface Type B
Request a Quote Datasheet
Description
USB 2.0 Interface Type B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - USB-A-S-S-B-TH - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
USB-A-S-S-B-TH
USB Connectors USB-A-S-S-B-TH
USB 2.0 Interface Type B

USB 2.0 Interface Type B

Buy Now
Usb, 2.0 Type A, Receptacle, Th; Usb Connector Type Samtec - 25R1911 - Newark, An Avnet Company
Chicago, IL, United States
Usb, 2.0 Type A, Receptacle, Th; Usb Connector Type Samtec
25R1911
Usb, 2.0 Type A, Receptacle, Th; Usb Connector Type Samtec 25R1911
USB, 2.0 TYPE A, RECEPTACLE, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

USB, 2.0 TYPE A, RECEPTACLE, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Conn Usb F 4 Pos Sldr Ra Th 4Term Rohs Compliant Samtec - 82AC0514 - Newark, An Avnet Company
Chicago, IL, United States
Conn Usb F 4 Pos Sldr Ra Th 4Term Rohs Compliant Samtec
82AC0514
Conn Usb F 4 Pos Sldr Ra Th 4Term Rohs Compliant Samtec 82AC0514
CONN USB F 4 POS SLDR RA TH 4TERM ROHS COMPLIANT: YES

CONN USB F 4 POS SLDR RA TH 4TERM ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
USB Connectors
USB-A-S-S-B-TH
USB Connectors USB-A-S-S-B-TH
USB Connectors USB 2.0 Interface, Type A

USB Connectors USB 2.0 Interface, Type A

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number USB-A-S-S-B-TH 25R1911 82AC0514 USB-A-S-S-B-TH
Product Name USB Connectors Usb, 2.0 Type A, Receptacle, Th; Usb Connector Type Samtec Conn Usb F 4 Pos Sldr Ra Th 4Term Rohs Compliant Samtec USB Connectors
Connector Type USB USB USB USB
Geometry Right Angle Right Angle
Mounting Through Hole Mount Through Hole
Unlock Full Specs
to access all available technical data