Samtec USB-A-S-F-B-SM2 USB Connector
Samtec USB-A-S-F-B-SM2 USB Connector
USB Connectors USB 2.0 Interface, Type A
USB CONN, 2.0 TYPE A, RCPT, 4POS, SMT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions
USB CONN, 2.0 TYPE A, RCPT, 4POS, SMT ROHS COMPLIANT: YES
| RS Components, Ltd. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1803224 | USB-A-S-F-B-SM2 | USB-A-S-F-B-SM2 | 97AH6782 | 69AJ9841 |
| Product Name | USB Connectors | USB Connectors | USB Connectors | Usb Conn, 2.0 Type A, Rcpt, 4Pos, Smt; Usb Connector Type Samtec | Usb Conn, 2.0 Type A, Rcpt, 4Pos, Smt Rohs Compliant Samtec |
| Category | USB | ||||
| Connector Type | USB A | USB | USB | USB | USB |
| Gender | Male / Plug; Female / Jack | Female / Jack | |||
| Termination | Solder | Solder |