USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Panel Mount
Please use ASX Version
RJF USB RECP TO SOLDER GRE
USB Field Panel Mount Square Flange Receptacles, Nickel & Olive Drab Cadmium Shell Plating
The USB 2.0 or 1.1 plug is connected into a receptacle with a tri-start thread coupling mechanism (MIL-DTL-38999, Series III). Finish : Olive drab cadmium or nickel.
The metallic plug is connected into a receptacle, using a tri start thread coupling mechanism (MIL-DTL-38999 series III type) with anti-decoupling device for high vibrations. On the receptacle side, one A USB receptacle is soldered onto a PCB allowing for
USB Connectors 4-Hole Solder Recept Sq Flange Olive Drab
USBF TV SQ FLANGE RE SOLD OD ROHS COMPLIANT: NO
| DigiKey | PEI-Genesis | Powell Electronics, Inc. | Heilind Electronics, Inc. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | APC1574-ND | Amphenol PCD USBFTV22G | USBFTV22G | USBFTV22G | 70026513 | USBFTV22G | 79M5804 |
| Product Name | USB, DVI, HDMI Connector Assemblies | USB Connectors | Connectors I/O - Data (USB, IEEE1394, etc), MIL Type/IP Rated Pkg | connector,metal circular,square flange panel recept,pcb,usb 2.0 type a,olive | USB Connectors | Usbf Tv Sq Flange Re Sold Od Rohs Compliant Amphenol Pcd | |
| Connector Type | USB | USB | Modular Connector and RJ Connector | Modular Connector and RJ Connector | USB | USB | |
| Gender | Female / Jack | Female / Jack | |||||
| Mounting | Panel Mount | Flanged | Panel |