Hirose UX40A-MB-5P USB Connector
USB - mini B USB 2.0 Plug Connector 5 Position Free Hanging (In-Line)
240-00005-0-00
USB Connectors MINI B CBLE PLUG STRT SOLDER 4.1-4.6
MINI USB, 2.0 TYPE B, PLUG, CABLE; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Plug; No. of Positions:5Ways; Connector Mounting:Cable Mount; Orientation:-; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7644578 | H2958-ND | UX40A-MB-5P | UX40A-MB-5P | 78X4299 |
| Product Name | USB Connectors | USB, DVI, HDMI Connector Assemblies | Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) | USB Connectors | Mini Usb, 2.0 Type B, Plug, Cable; Usb Connector Type Hirose(Hrs) |
| Connector Type | USB | USB | USB | USB | |
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |
| Geometry | Straight; Straight | Straight | |||
| Termination | Solder | SMD/SMT |