ITT Cannon D Sub Connectors ZDB25S

Description
ITT Cannon 119998-2837 D-Sub Connector
Request a Quote Datasheet
Description
ITT Cannon 119998-2837 D-Sub Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connectors - 3752287P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
3752287P
D Sub Connectors 3752287P
ITT Cannon 119998-2837 D-Sub Connector

ITT Cannon 119998-2837 D-Sub Connector

Supplier's Site
D Sub Connectors - 3752287 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
3752287
D Sub Connectors 3752287
ITT Cannon 119998-2837 D-Sub Connector

ITT Cannon 119998-2837 D-Sub Connector

Supplier's Site
D Sub Connectors - 1711396 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1711396
D Sub Connectors 1711396
ITT Cannon 119998-2837 D-Sub Connector

ITT Cannon 119998-2837 D-Sub Connector

Supplier's Site
D-Sub Connector Assemblies - 1003-ZDB25S-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1003-ZDB25S-ND
D-Sub Connector Assemblies 1003-ZDB25S-ND
CONN D-SUB RCPT 25POS PNL MNT

CONN D-SUB RCPT 25POS PNL MNT

Buy Now Datasheet
D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts Itt Cannon - 42M2685 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts Itt Cannon
42M2685
D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts Itt Cannon 42M2685
D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:ZD* Series; Connector Body Material:Steel Body; Contact Material:-RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:ZD* Series; Connector Body Material:Steel Body; Contact Material:-RoHS Compliant: Yes

Supplier's Site Datasheet
Conn D-Sub Rcp 25 Pos 2.77Mm Sldr Cup St Pnl Mnt 25Term Rohs Compliant Itt Cannon - 61AC2966 - Newark, An Avnet Company
Chicago, IL, United States
Conn D-Sub Rcp 25 Pos 2.77Mm Sldr Cup St Pnl Mnt 25Term Rohs Compliant Itt Cannon
61AC2966
Conn D-Sub Rcp 25 Pos 2.77Mm Sldr Cup St Pnl Mnt 25Term Rohs Compliant Itt Cannon 61AC2966
CONN D-SUB RCP 25 POS 2.77MM SLDR CUP ST PNL MNT 25TERM ROHS COMPLIANT: YES

CONN D-SUB RCP 25 POS 2.77MM SLDR CUP ST PNL MNT 25TERM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3752287P 3752287 1003-ZDB25S-ND 42M2685 61AC2966
Product Name D Sub Connectors D Sub Connectors D-Sub Connector Assemblies D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts Itt Cannon Conn D-Sub Rcp 25 Pos 2.77Mm Sldr Cup St Pnl Mnt 25Term Rohs Compliant Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Gender Female / Jack Male / Plug; Female / Jack
Geometry Straight Straight; Straight
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
Cable Connectors - NCD-FRB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
D Sub Connectors - 1223043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details