ITT Cannon D-Sub Connector Assemblies ZDEA15P

Description
ZDEA15P
Request a Quote Datasheet
Description
ZDEA15P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 1003-ZDEA15P-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1003-ZDEA15P-ND
D-Sub Connector Assemblies 1003-ZDEA15P-ND
ZDEA15P

ZDEA15P

Buy Now Datasheet
D Sub Connectors - 6170470 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
6170470
D Sub Connectors 6170470
D-SUB HIGH DENSITY 15 WAYS TO SOLDER

D-SUB HIGH DENSITY 15 WAYS TO SOLDER

Supplier's Site
Hd-D Sub Conn, Plug, 15Pos, De, Solder; D Sub Connector Type Itt Cannon - 34R9637 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Conn, Plug, 15Pos, De, Solder; D Sub Connector Type Itt Cannon
34R9637
Hd-D Sub Conn, Plug, 15Pos, De, Solder; D Sub Connector Type Itt Cannon 34R9637
HD-D SUB CONN, PLUG, 15POS, DE, SOLDER; D Sub Connector Type:High Density; Gender:Plug; Product Range:ZD Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

HD-D SUB CONN, PLUG, 15POS, DE, SOLDER; D Sub Connector Type:High Density; Gender:Plug; Product Range:ZD Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1003-ZDEA15P-ND 6170470 34R9637
Product Name D-Sub Connector Assemblies D Sub Connectors Hd-D Sub Conn, Plug, 15Pos, De, Solder; D Sub Connector Type Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Mounting Panel Mount Panel mount Panel Mount
Voltage Rating 1000 volts
Current Rating 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

XC5(DIN Twin-contact Connectors)   - XC5C-6422 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
8 suppliers
Connector - Rolling Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.7mm, Low Detent - 1377G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
N Series: High Density Mini-Modular Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details