Amphenol Corporation USB Connectors USB3FTV2AG

Description
Field Bus
Request a Quote Datasheet
Description
Field Bus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - USB3FTV2AG - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
USB3FTV2AG
USB Connectors USB3FTV2AG
Field Bus

Field Bus

Buy Now
USB, DVI, HDMI Connector Adapters - APC1662-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Adapters
APC1662-ND
USB, DVI, HDMI Connector Adapters APC1662-ND
Adapter Connector USB-A (USB TYPE-A), Receptacle To USB-A (USB TYPE-A), Receptacle Panel Mount

Adapter Connector USB-A (USB TYPE-A), Receptacle To USB-A (USB TYPE-A), Receptacle Panel Mount

Buy Now Datasheet
Usb Adapter, 3.0 Type A-Type A, Ip68; Usb Connector Convert From Amphenol Pcd - 27X3797 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, 3.0 Type A-Type A, Ip68; Usb Connector Convert From Amphenol Pcd
27X3797
Usb Adapter, 3.0 Type A-Type A, Ip68; Usb Connector Convert From Amphenol Pcd 27X3797
USB ADAPTER, 3.0 TYPE A-TYPE A, IP68; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 3.0; IP Rating:IP68; Product Range:USB3F TV Series; Contact Material:- RoHS Compliant: No

USB ADAPTER, 3.0 TYPE A-TYPE A, IP68; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 3.0; IP Rating:IP68; Product Range:USB3F TV Series; Contact Material:- RoHS Compliant: No

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
USB3FTV2AG
USB Connectors USB3FTV2AG
USB Connectors USB 3.0 SQ FLNGE REC w/Female USB03.0 A

USB Connectors USB 3.0 SQ FLNGE REC w/Female USB03.0 A

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number USB3FTV2AG APC1662-ND 27X3797 USB3FTV2AG
Product Name USB Connectors USB, DVI, HDMI Connector Adapters Usb Adapter, 3.0 Type A-Type A, Ip68; Usb Connector Convert From Amphenol Pcd USB Connectors
Connector Type USB USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10002PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
4 suppliers
ALTH DIN Rail - 2511115/1M - Galco Industrial Electronics
Specs
Connector Type DIN Connector
View Details
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Din Rail, Channel - 2946-2002-2237-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers