Win Source Part Number: 1364365-USB-B-S-S-B-
Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
Temperature Range - Operating: -50°C ~ 85°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Samtec Inc.
Series: USB-B
Package: Bulk
Product Status: Active
Features: Board Lock
Base Product Number: USB-B
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.69.4040
Voltage - Rated: 30VAC
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Finish: Gold
Connector Type: USB-B (USB TYPE-B)
Termination: Solder
Material Flammability Rating: UL94 V-0
Insulation Color: Black
Mounting Feature: Horizontal
Gender: Receptacle
Mating Cycles: 1500
Specifications: USB 2.0
Number of Contacts: 4
Number of Ports: 1
Shell/Shielding Material: Steel
Samtec USB-B-S-S-B-TH USB Connector
USB CONNECTOR ROHS COMPLIANT: YES
USB Connectors USB 2.0 Interface, Type A
| Win Source Electronics | Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1364365-USB-B-S-S-B-TH | USB-B-S-S-B-TH | 1612449 | 19P6981 | USB-B-S-S-B-TH |
| Product Name | Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies | USB Connectors | USB Connectors | Usb Connector Rohs Compliant Samtec | USB Connectors |
| Connector Type | USB | USB | USB | USB | USB |
| Termination | Solder | Solder | Through Hole | ||
| Mounting | Through Hole, Right Angle | Through hole |