Samtec Inc. USB Connectors USB-A-S-F-B-TH

Description
Samtec USB-A-S-F-B-TH USB Connector
Request a Quote Datasheet
Description
Samtec USB-A-S-F-B-TH USB Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 1612492 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
1612492
USB Connectors 1612492
Samtec USB-A-S-F-B-TH USB Connector

Samtec USB-A-S-F-B-TH USB Connector

Supplier's Site
USB Connectors - USB-A-S-F-B-TH - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
USB-A-S-F-B-TH
USB Connectors USB-A-S-F-B-TH
USB 2.0 Interface Type B

USB 2.0 Interface Type B

Buy Now
Sheung Wan, Hong Kong
USB Connectors
USB-A-S-F-B-TH
USB Connectors USB-A-S-F-B-TH
USB Connectors USB 2.0 Interface, Type A

USB Connectors USB 2.0 Interface, Type A

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - USB-A-S-F-B-TH - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
USB-A-S-F-B-TH
USB, DVI, HDMI Connector Assemblies USB-A-S-F-B-TH
CONN RCPT USB2.0 TYPEA 4POS R/A

CONN RCPT USB2.0 TYPEA 4POS R/A

Supplier's Site Datasheet
Conn Usb F 4 Pos Sldr Ra Th 4Term Rohs Compliant Samtec - 96AC4675 - Newark, An Avnet Company
Chicago, IL, United States
Conn Usb F 4 Pos Sldr Ra Th 4Term Rohs Compliant Samtec
96AC4675
Conn Usb F 4 Pos Sldr Ra Th 4Term Rohs Compliant Samtec 96AC4675
CONN USB F 4 POS SLDR RA TH 4TERM ROHS COMPLIANT: YES

CONN USB F 4 POS SLDR RA TH 4TERM ROHS COMPLIANT: YES

Supplier's Site
Usb, 2.0 Type A, Receptacle, Th; Usb Connector Type Samtec - 46P5243 - Newark, An Avnet Company
Chicago, IL, United States
Usb, 2.0 Type A, Receptacle, Th; Usb Connector Type Samtec
46P5243
Usb, 2.0 Type A, Receptacle, Th; Usb Connector Type Samtec 46P5243
USB, 2.0 TYPE A, RECEPTACLE, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

USB, 2.0 TYPE A, RECEPTACLE, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1612492 USB-A-S-F-B-TH USB-A-S-F-B-TH USB-A-S-F-B-TH 96AC4675 46P5243
Product Name USB Connectors USB Connectors USB Connectors USB, DVI, HDMI Connector Assemblies Conn Usb F 4 Pos Sldr Ra Th 4Term Rohs Compliant Samtec Usb, 2.0 Type A, Receptacle, Th; Usb Connector Type Samtec
Connector Type USB USB USB USB USB
Gender Male / Plug; Female / Jack Female / Jack
Geometry Right Angle; Right angle Right Angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - CC-A-35N-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details