RJF USB3 PLG Ni USB3 FIELD PLUG NICKEL
Amphenol Socapex USB3FTV6N USB Connector
USB-A (USB TYPE-A) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Plug Connector 9 Position Free Hanging (In-Line)
USB Connectors USB 3.0 Plug Nickel
RECTANGULAR CONNECTOR, PLUG
SEALED USB, 3.0 TYPE A, PLUG, IP68; USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Plug; No. of Positions:4 Position; Connector Mounting:Cable Mount; IP Rating:IP68; Product Range:USB3F TV Series; Contact Material:- RoHS Compliant: Yes
USB3 TV PLUG NI ROHS COMPLIANT: NO
| Heilind Electronics, Inc. | RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | USB3FTV6N | 597523 | USB3FTV6N | APC1665-ND | USB3FTV6N | 09AK9581 | 27X3812 | 77X1520 |
| Product Name | Connectors Circular, Unreviewed | USB Connectors | USB Connectors | USB, DVI, HDMI Connector Assemblies | USB Connectors | Rectangular Connector, Plug Amphenol Communications Solutions | Sealed Usb, 3.0 Type A, Plug, Ip68; Usb Connector Type Amphenol Pcd | Usb3 Tv Plug Ni Rohs Compliant Amphenol Pcd |
| Connector Type | Circular / Cylindrical Connectors; Modular Connector and RJ Connector | USB | USB | USB | USB | Rectangular Connectors, Heavy Duty | USB | USB |