Amphenol Corporation USB Connectors USBFTV6ZN

Description
Field Bus
Request a Quote Datasheet
Description
Field Bus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - USBFTV6ZN - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
USBFTV6ZN
USB Connectors USBFTV6ZN
Field Bus

Field Bus

Buy Now
USB, DVI, HDMI Connector Assemblies - APC1859-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
APC1859-ND
USB, DVI, HDMI Connector Assemblies APC1859-ND
USB-A (USB TYPE-A) USB 2.0 Plug Connector 4 Position Free Hanging (In-Line)

USB-A (USB TYPE-A) USB 2.0 Plug Connector 4 Position Free Hanging (In-Line)

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Connectors
USBFTV6ZN
USB Connectors USBFTV6ZN
USB Connectors Plug

USB Connectors Plug

Buy Now Datasheet
Usb Connector Type Amphenol Pcd - 68Y9404 - Newark, An Avnet Company
Chicago, IL, United States
Usb Connector Type Amphenol Pcd
68Y9404
Usb Connector Type Amphenol Pcd 68Y9404
USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Plug; No. of Positions:1 Position; Connector Mounting:Panel Mount; IP Rating:IP68; Product Range:USBF TV Series; Contact Material:Aluminium RoHS Compliant: Yes

USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Plug; No. of Positions:1 Position; Connector Mounting:Panel Mount; IP Rating:IP68; Product Range:USBF TV Series; Contact Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number USBFTV6ZN APC1859-ND USBFTV6ZN 68Y9404
Product Name USB Connectors USB, DVI, HDMI Connector Assemblies USB Connectors Usb Connector Type Amphenol Pcd
Connector Type USB USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAXX - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 Standard Housings Yellow - 1327G16-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers