CONN D-SUB RCPT 9POS PNL MNT
ITT Cannon 119998-2835 D-Sub Connector
ITT Cannon 119998-2835 D-Sub Connector
ITT Cannon 119998-2835 D-Sub Connector
D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:ZD* Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes
CONN D-SUB RCPT 9POS PNL MNT
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1003-ZDE9S-ND | 3752265P | 3752265 | 42M2693 | ZDE9S |
| Product Name | D-Sub Connector Assemblies | D Sub Connectors | D Sub Connectors | D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Itt Cannon | D-Sub Connector Assemblies |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector |
| Mounting | Panel Mount | Panel mount | Panel Mount | ||
| Current Rating | 5.0 amps | 5.0 amps | |||
| Contact Size (AWG) | 20 to 28 AWG |