Samtec Inc. USB Connectors USB-B-S-F-B-VT

Description
USB connector
Request a Quote Datasheet
Description
USB connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - USB-B-S-F-B-VT - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
USB-B-S-F-B-VT
USB Connectors USB-B-S-F-B-VT
USB connector

USB connector

Buy Now
USB Connectors - 1803383 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
1803383
USB Connectors 1803383
Samtec USB-B-S-F-B-VT USB Connector

Samtec USB-B-S-F-B-VT USB Connector

Supplier's Site
Sheung Wan, Hong Kong
USB Connectors
USB-B-S-F-B-VT
USB Connectors USB-B-S-F-B-VT
USB Connectors USB 2.0 Interface, Type A

USB Connectors USB 2.0 Interface, Type A

Buy Now Datasheet
Usb Conn, 2.0 Type B, Rcpt, 4Pos, Th; Usb Connector Type Samtec - 67R9332 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 2.0 Type B, Rcpt, 4Pos, Th; Usb Connector Type Samtec
67R9332
Usb Conn, 2.0 Type B, Rcpt, 4Pos, Th; Usb Connector Type Samtec 67R9332
USB CONN, 2.0 TYPE B, RCPT, 4POS, TH; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Vertical ; Contact Material:Phosphor Bronze RoHS Compliant: Yes

USB CONN, 2.0 TYPE B, RCPT, 4POS, TH; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions; Connector Mounting:Through Hole Mount; Orientation:Vertical; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number USB-B-S-F-B-VT 1803383 USB-B-S-F-B-VT 67R9332
Product Name USB Connectors USB Connectors USB Connectors Usb Conn, 2.0 Type B, Rcpt, 4Pos, Th; Usb Connector Type Samtec
Connector Type USB USB USB USB
Gender Male / Plug; Female / Jack Female / Jack
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products