Amphenol Corporation USB Connectors USBFTV2PE2G

Description
Amphenol Socapex USBFTV2PE2G
Request a Quote Datasheet
Description
Amphenol Socapex USBFTV2PE2G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 597528 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
597528
USB Connectors 597528
Amphenol Socapex USBFTV2PE2G

Amphenol Socapex USBFTV2PE2G

Supplier's Site
USB, DVI, HDMI Connector Assemblies - APC1914-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
APC1914-ND
USB, DVI, HDMI Connector Assemblies APC1914-ND
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Panel Mount

USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Panel Mount

Buy Now Datasheet
USB Connectors - USBFTV2PE2G - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
USBFTV2PE2G
USB Connectors USBFTV2PE2G
Field Bus

Field Bus

Buy Now
Sheung Wan, Hong Kong
USB Connectors
USBFTV2PE2G
USB Connectors USBFTV2PE2G
USB Connectors 4-Hole Solder Recept Sq Flange w/ Bckshll

USB Connectors 4-Hole Solder Recept Sq Flange w/ Bckshll

Buy Now
Usb Conn, 2.0 Type A, Rcpt, 4Pos, Panel; Usb Connector Type Amphenol Pcd - 73K1381 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 2.0 Type A, Rcpt, 4Pos, Panel; Usb Connector Type Amphenol Pcd
73K1381
Usb Conn, 2.0 Type A, Rcpt, 4Pos, Panel; Usb Connector Type Amphenol Pcd 73K1381
USB CONN, 2.0 TYPE A, RCPT, 4POS, PANEL; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4 Position; Connector Mounting:Panel Mount; IP Rating:IP68; Product Range:USBF TV Series RoHS Compliant: No

USB CONN, 2.0 TYPE A, RCPT, 4POS, PANEL; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4 Position; Connector Mounting:Panel Mount; IP Rating:IP68; Product Range:USBF TV Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 597528 APC1914-ND USBFTV2PE2G USBFTV2PE2G 73K1381
Product Name USB Connectors USB, DVI, HDMI Connector Assemblies USB Connectors USB Connectors Usb Conn, 2.0 Type A, Rcpt, 4Pos, Panel; Usb Connector Type Amphenol Pcd
Connector Type USB USB USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products