Manufacturer: Power Integrations
Win Source Part Number: 1110897-TNY285DG-TL
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 8.5W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 725V
Topology: Flyback
Duty Cycle: 67%
Frequency - Switching: 124kHz to 140kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit
Control Features: EN
Family Name: TNY285
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SO
Alternative Parts (Cross-Reference): MAX15005BAUE/V+; MAX15005BAUE; MAX15005AAUE/V+T; MAX5094DAUA+;
Introduction Date: September 25, 2012
ECCN: EAR99
Estimated EOL Date: 2030
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC OFFLINE SWITCH FLYBACK 8SO
Converter Offline Flyback Topology 124kHz ~ 140kHz SO-8C
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 1110897-TNY285DG-TL | TNY285DG-TL | TNY285DG-TL |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - TNY285DG-TL | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | Other; 8-SO | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads |