Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TNY264G TNY264G

Description
Manufacturer: Power Integrations Win Source Part Number: 091201-TNY264G Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 9W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 132kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Control Features: EN Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SMD-8B Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 091201-TNY264G Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 9W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 132kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Control Features: EN Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SMD-8B Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY264G - 091201-TNY264G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY264G
091201-TNY264G
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY264G 091201-TNY264G
Manufacturer: Power Integrations Win Source Part Number: 091201-TNY264G Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 9W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 132kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Control Features: EN Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SMD-8B Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 091201-TNY264G
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 9W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 65%
Frequency - Switching: 132kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Control Features: EN
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SMD-8B
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TNY264G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TNY264G
PMIC - AC DC Converters, Offline Switchers TNY264G
IC OFFLINE SWITCH FLYBACK 8SMD

IC OFFLINE SWITCH FLYBACK 8SMD

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TNY264G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TNY264G
AC DC Converters, Offline Switches TNY264G
Converter Offline Flyback Topology 132kHz SMD-8B

Converter Offline Flyback Topology 132kHz SMD-8B

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 091201-TNY264G TNY264G TNY264G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TNY264G PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; SMD-8B Other; 8-SMD (7 Leads), Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6B19N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3AR2280JZ1XKLA1 - 1005287-ICE3AR2280JZ1XKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7
Output Power 43 watts
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
3 suppliers
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details