Manufacturer: Vishay
Win Source Part Number: 933818-SIP2804DY-T1-
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Converter Offline Flyback Topology 46kHz 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 8.3V ~ 12V
Family Name: SIP2804
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8542.39.0001
Other Part Number: SIP2804DY-T1-E3-ND, SIP2804DY-T1-E3CT, SIP2804DY-T1-E3TR, SIP2804DY-T1-E3DKR
IC REG CTRLR PWM CM 8SOIC Product overview: SIP2804DY-T1-E3 from Vishay is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SIP2804DY-T1-E3 can be used for catalog matching and distributor lookup.
IC OFFLINE SWITCH FLYBACK 8SOIC
Converter Offline Flyback Topology 46kHz 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | DC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 933818-SIP2804DY-T1-E3 | 715-SIP2804DY-T1-E3 | SIP2804DY-T1-E3 | SIP2804DY-T1-E3 |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - SIP2804DY-T1-E3 | DC-DC Converter IC | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | SOIC; Other; 8-SOIC | Other; SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Configuration / Function | Flyback | Flyback; Flyback |