Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TNY264GN-TL TNY264GN-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 033327-TNY264GN-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 9W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 132kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Control Features: EN Family Name: TNY264 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SMD-8B Alternative Parts (Cross-Reference): TNY264GN; Introduction Date: August 20, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 033327-TNY264GN-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 9W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 132kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Control Features: EN Family Name: TNY264 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SMD-8B Alternative Parts (Cross-Reference): TNY264GN; Introduction Date: August 20, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY264GN-TL - 033327-TNY264GN-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY264GN-TL
033327-TNY264GN-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY264GN-TL 033327-TNY264GN-TL
Manufacturer: Power Integrations Win Source Part Number: 033327-TNY264GN-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 9W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 132kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Control Features: EN Family Name: TNY264 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SMD-8B Alternative Parts (Cross-Reference): TNY264GN; Introduction Date: August 20, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 033327-TNY264GN-TL
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 9W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 65%
Frequency - Switching: 132kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Control Features: EN
Family Name: TNY264
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SMD-8B
Alternative Parts (Cross-Reference): TNY264GN;
Introduction Date: August 20, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - TNY264GN-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TNY264GN-TL
AC DC Converters, Offline Switches TNY264GN-TL
Converter Offline Flyback Topology 132kHz SMD-8B

Converter Offline Flyback Topology 132kHz SMD-8B

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TNY264GN-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TNY264GN-TL
PMIC - AC DC Converters, Offline Switchers TNY264GN-TL
IC OFFLINE SWITCH FLYBACK 8SMD

IC OFFLINE SWITCH FLYBACK 8SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 033327-TNY264GN-TL TNY264GN-TL TNY264GN-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TNY264GN-TL AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; SMD-8B Other; 8-SMD (7 Leads), Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA13843N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
AC-DC PWM-PFC Controller, Synchronous Rectification ICs - IR11688S - Infineon Technologies AG
Specs
Package Type SOIC; Other; SOIC 8N
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details