Manufacturer: Power Integrations
Win Source Part Number: 091575-TNY278PN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 28W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 65%
Frequency - Switching: 132kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit
Control Features: EN
Family Name: TNY278PN
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DIP-8C
Alternative Parts (Cross-Reference): MAX5095BAUA+; MAX5094DAUA; MAX5094DAUA+; MAX5094AAUA;
Introduction Date: February 06, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Converter Offline Flyback Topology 132kHz 8-PDIP-C
IC OFFLINE SWITCH FLYBACK 8DIP
700V 132kHz DIP-8C AC-DC Controllers & Regulators ROHS
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips | IC Power Supplies |
| Product Number | 091575-TNY278PN | TNY278PN | TNY278PN | TNY278PN |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - TNY278PN | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers | Power Supply Chip >> AC-DC Controllers & Regulators |
| Package Type | DIP; Other; DIP-8C | DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads | DIP |