Sanken Electric Co., Ltd. PMIC - PMIC - AC DC Converters, Offline Switchers - STR-A6053M STR-A6053M

Description
Manufacturer: Sanken Win Source Part Number: 1261986-STR-A6053M Series: STR-A6000 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 125°C (TA) Package: 8-DIP (0.300", 7.62mm), 7 Leads Power (Watts): 40W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15.3V Duty Cycle: 83% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Supply Voltage: 8.1 V ~ 32 V Family Name: STR-A6053 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.sanken-ele.co.jp /en Manufacturer Package: 8-DIP Introduction Date: February 19, 2009 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sanken Win Source Part Number: 1261986-STR-A6053M Series: STR-A6000 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 125°C (TA) Package: 8-DIP (0.300", 7.62mm), 7 Leads Power (Watts): 40W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15.3V Duty Cycle: 83% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Supply Voltage: 8.1 V ~ 32 V Family Name: STR-A6053 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.sanken-ele.co.jp /en Manufacturer Package: 8-DIP Introduction Date: February 19, 2009 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - STR-A6053M - 1261986-STR-A6053M - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - STR-A6053M
1261986-STR-A6053M
PMIC - PMIC - AC DC Converters, Offline Switchers - STR-A6053M 1261986-STR-A6053M
Manufacturer: Sanken Win Source Part Number: 1261986-STR-A6053M Series: STR-A6000 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 125°C (TA) Package: 8-DIP (0.300", 7.62mm), 7 Leads Power (Watts): 40W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15.3V Duty Cycle: 83% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Supply Voltage: 8.1 V ~ 32 V Family Name: STR-A6053 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.sanken-ele.co.jp /en Manufacturer Package: 8-DIP Introduction Date: February 19, 2009 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Sanken
Win Source Part Number: 1261986-STR-A6053M
Series: STR-A6000
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 125°C (TA)
Package: 8-DIP (0.300", 7.62mm), 7 Leads
Power (Watts): 40W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 15.3V
Duty Cycle: 83%
Frequency - Switching: 67kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Supply Voltage: 8.1 V ~ 32 V
Family Name: STR-A6053
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.sanken-ele.co.jp/en
Manufacturer Package: 8-DIP
Introduction Date: February 19, 2009
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - STR-A6053M - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
STR-A6053M
PMIC - AC DC Converters, Offline Switchers STR-A6053M
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - STR-A6053M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
STR-A6053M
AC DC Converters, Offline Switches STR-A6053M
Converter Offline Flyback Topology 67kHz 8-DIP

Converter Offline Flyback Topology 67kHz 8-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1261986-STR-A6053M STR-A6053M STR-A6053M
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - STR-A6053M PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP (0.300", 7.62mm), 7 Leads DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5613N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - ICE3B0565 - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 8.5 to 21 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Isolated AC/DC Converter - BP5729 - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP12
Input Voltage 120 to 372 volts
Output Power 12 to 24 watts
View Details