Manufacturer: Sanken
Win Source Part Number: 1103853-STR-W6251D
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 45W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 15.5V
Duty Cycle: 75%
Frequency - Switching: 60kHz to 74kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: TO-220F-6L
Supply Voltage - Operating: 8.9 V to 18 V
Control Operating Temperature: -20°C to 115°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
IC OFFLINE SW FLBACK TO220F-6L
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 1103853-STR-W6251D | STR-W6251D | STR-W6251D |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - STR-W6251D | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | TO-220; Other; TO-220F-6L | TO-220; Other; TO-220-6 Full Pack, Formed Leads |