Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TNY256GN-TL TNY256GN-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 1110891-TNY256GN-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 10W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66% Frequency - Switching: 130kHz Fault Protection: Current Limiting, Over Temperature Control Features: EN Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SMD Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1110891-TNY256GN-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 10W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66% Frequency - Switching: 130kHz Fault Protection: Current Limiting, Over Temperature Control Features: EN Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SMD Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY256GN-TL - 1110891-TNY256GN-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY256GN-TL
1110891-TNY256GN-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY256GN-TL 1110891-TNY256GN-TL
Manufacturer: Power Integrations Win Source Part Number: 1110891-TNY256GN-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 10W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66% Frequency - Switching: 130kHz Fault Protection: Current Limiting, Over Temperature Control Features: EN Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SMD Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 1110891-TNY256GN-TL
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 10W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 66%
Frequency - Switching: 130kHz
Fault Protection: Current Limiting, Over Temperature
Control Features: EN
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SMD
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - TNY256GN-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TNY256GN-TL
AC DC Converters, Offline Switches TNY256GN-TL
Converter Offline Flyback Topology 130kHz 8-SMD

Converter Offline Flyback Topology 130kHz 8-SMD

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TNY256GN-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TNY256GN-TL
PMIC - AC DC Converters, Offline Switchers TNY256GN-TL
IC OFFLINE SWITCH FLYBACK 8SMD

IC OFFLINE SWITCH FLYBACK 8SMD

Supplier's Site Datasheet
IC OFFLINE SWIT OTP UVLO HV 8SMD - 633-TNY256GN-TL - Utmel Electronic Limited
Hong Kong, China
IC OFFLINE SWIT OTP UVLO HV 8SMD
633-TNY256GN-TL
IC OFFLINE SWIT OTP UVLO HV 8SMD 633-TNY256GN-TL
IC OFFLINE SWIT OTP UVLO HV 8SMD

IC OFFLINE SWIT OTP UVLO HV 8SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips IC Power Supplies
Product Number 1110891-TNY256GN-TL TNY256GN-TL TNY256GN-TL 633-TNY256GN-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TNY256GN-TL AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers IC OFFLINE SWIT OTP UVLO HV 8SMD
Package Type Other; 8-SMD Other; 8-SMD, Gull Wing Other; 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5641N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details