Microchip Technology, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - SR10LG-G SR10LG-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 934928-SR10LG-G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Shunt Topology 50Hz ~ 60Hz 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: SR10 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SR10LG-GDKR, SR10LG-G-ND, SR10LG-GCT, SR10LG-GTR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 934928-SR10LG-G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Shunt Topology 50Hz ~ 60Hz 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: SR10 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SR10LG-GDKR, SR10LG-G-ND, SR10LG-GCT, SR10LG-GTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - SR10LG-G - 934928-SR10LG-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - SR10LG-G
934928-SR10LG-G
PMIC - PMIC - AC DC Converters, Offline Switchers - SR10LG-G 934928-SR10LG-G
Manufacturer: Microchip Technology Win Source Part Number: 934928-SR10LG-G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Shunt Topology 50Hz ~ 60Hz 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: SR10 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SR10LG-GDKR, SR10LG-G-ND, SR10LG-GCT, SR10LG-GTR

Manufacturer: Microchip Technology
Win Source Part Number: 934928-SR10LG-G
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Converter Offline Shunt Topology 50Hz ~ 60Hz 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: SR10
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SR10LG-GDKR, SR10LG-G-ND, SR10LG-GCT, SR10LG-GTR

Buy Now Datasheet
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
SR10LG-G
PMIC - AC DC Converters, Offline Switchers SR10LG-G
IC OFFLINE SWITCH SHUNT 8SOIC

IC OFFLINE SWITCH SHUNT 8SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - SR10LG-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
SR10LG-G
AC DC Converters, Offline Switches SR10LG-G
Converter Offline Shunt Topology 50Hz ~ 60Hz 8-SOIC

Converter Offline Shunt Topology 50Hz ~ 60Hz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 934928-SR10LG-G SR10LG-G SR10LG-G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - SR10LG-G PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6A31N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ124T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers