Vishay Intertechnology, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - SI9120DY-T1-E3 SI9120DY-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 143927-SI9120DY-T1-E 3 Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback, Forward Duty Cycle: 50% Frequency - Switching: 40kHz to 1MHz Family Name: Si9120 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-SOIC Supply Voltage - Operating: 9.5 V to 13.5 V Control Operating Temperature: -40°C to 85°C (TA) Alternative Parts (Cross-Reference): UCC3813PW-1G4; UCC2803J; UCC2807N-2G4; UCC3813PWTR-1; Introduction Date: June 22, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 143927-SI9120DY-T1-E 3 Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback, Forward Duty Cycle: 50% Frequency - Switching: 40kHz to 1MHz Family Name: Si9120 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-SOIC Supply Voltage - Operating: 9.5 V to 13.5 V Control Operating Temperature: -40°C to 85°C (TA) Alternative Parts (Cross-Reference): UCC3813PW-1G4; UCC2803J; UCC2807N-2G4; UCC3813PWTR-1; Introduction Date: June 22, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - SI9120DY-T1-E3 - 143927-SI9120DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - SI9120DY-T1-E3
143927-SI9120DY-T1-E3
PMIC - PMIC - AC DC Converters, Offline Switchers - SI9120DY-T1-E3 143927-SI9120DY-T1-E3
Manufacturer: Vishay Win Source Part Number: 143927-SI9120DY-T1-E 3 Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback, Forward Duty Cycle: 50% Frequency - Switching: 40kHz to 1MHz Family Name: Si9120 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-SOIC Supply Voltage - Operating: 9.5 V to 13.5 V Control Operating Temperature: -40°C to 85°C (TA) Alternative Parts (Cross-Reference): UCC3813PW-1G4; UCC2803J; UCC2807N-2G4; UCC3813PWTR-1; Introduction Date: June 22, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 143927-SI9120DY-T1-E3
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback, Forward
Duty Cycle: 50%
Frequency - Switching: 40kHz to 1MHz
Family Name: Si9120
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 16-SOIC
Supply Voltage - Operating: 9.5 V to 13.5 V
Control Operating Temperature: -40°C to 85°C (TA)
Alternative Parts (Cross-Reference): UCC3813PW-1G4; UCC2803J; UCC2807N-2G4; UCC3813PWTR-1;
Introduction Date: June 22, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - SI9120DY-T1-E3 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
SI9120DY-T1-E3
PMIC - AC DC Converters, Offline Switchers SI9120DY-T1-E3
IC OFFLINE SW MULT TOP 16SOIC

IC OFFLINE SW MULT TOP 16SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - SI9120DY-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
SI9120DY-T1-E3
AC DC Converters, Offline Switches SI9120DY-T1-E3
Converter Offline Flyback, Forward Topology 40kHz ~ 1MHz 16-SOIC

Converter Offline Flyback, Forward Topology 40kHz ~ 1MHz 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 143927-SI9120DY-T1-E3 SI9120DY-T1-E3 SI9120DY-T1-E3
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - SI9120DY-T1-E3 PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 16-SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5515N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE3BR2280JZ - ICE3BR2280JZ - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 21 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ123T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers