The STR-W6756N is a power integrated circuit designed for quasi-resonant type switching power supplies. It features a built-in power MOSFET and controller IC, which contribute to high efficiency and low noise operation across a wide load range. The device supports multiple operation modes that optimize performance based on load conditions, and it employs current mode control along with a built-in PWM oscillator that minimizes component stress during startup and short-circuit conditions. Key specifications include a maximum drain current of 15A and a maximum switching current of 15A, with an avalanche energy rating of 400mJ. The IC operates with a control power supply voltage of up to 35V and includes various protection features such as overcurrent protection, overload protection, and overvoltage protection, all of which are designed to enhance reliability. The STR-W6756N is packaged in a TO-220F-6L format and is suitable for applications in LCD TVs, digital consumer electronics, home appliances, office automation equipment, industrial machines, and communication devices. Its operational temperature range is from -20°C to +115°C, making it versatile for various environments.
Manufacturer: Sanken
Win Source Part Number: 795799-STR-W6756N
Series: STR-W6700
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 115°C (TA)
Package: TO-220-7 Full Pack (6 Leads)
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 18.2V
Frequency - Switching: 19kHz ~ 25kHz
Fault Protection: Current Limiting, Over Load, Over Voltage
Control Features: Soft Start
Supply Voltage: 9.7 V ~ 35 V
Family Name: STR-W6756
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-220F-6L
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Converter Offline Flyback Topology 19kHz ~ 25kHz TO-220F-6L
IC OFFLINE SW FLBACK TO220F-6L
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 795799-STR-W6756N | STR-W6756N | STR-W6756N |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - STR-W6756N | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | TO-220; Other; TO-220-7 Full Pack (6 Leads) | TO-220; Other; TO-220-6 Full Pack, Formed Leads |