Manufacturer: Power Integrations
Win Source Part Number: 053536-TOP103YAI
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 90W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 350V
Topology: Boost, Buck, Flyback, Forward
Duty Cycle: 67%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Temperature
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: TO-220-3
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz TO-220-3
IC OFFLINE SW MULT TOP TO220-3
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 053536-TOP103YAI | TOP103YAI | TOP103YAI |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - TOP103YAI | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 |