Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP100YAI TOP100YAI

Description
Manufacturer: Power Integrations Win Source Part Number: 048071-TOP100YAI Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 30W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 350V Topology: Boost, Buck, Flyback, Forward Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: TO-220-3 Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 048071-TOP100YAI Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 30W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 350V Topology: Boost, Buck, Flyback, Forward Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: TO-220-3 Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP100YAI - 048071-TOP100YAI - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP100YAI
048071-TOP100YAI
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP100YAI 048071-TOP100YAI
Manufacturer: Power Integrations Win Source Part Number: 048071-TOP100YAI Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 30W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 350V Topology: Boost, Buck, Flyback, Forward Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: TO-220-3 Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Power Integrations
Win Source Part Number: 048071-TOP100YAI
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 30W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 350V
Topology: Boost, Buck, Flyback, Forward
Duty Cycle: 67%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Temperature
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: TO-220-3
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP100YAI - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP100YAI
PMIC - AC DC Converters, Offline Switchers TOP100YAI
IC OFFLINE SW MULT TOP TO220-3

IC OFFLINE SW MULT TOP TO220-3

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TOP100YAI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP100YAI
AC DC Converters, Offline Switches TOP100YAI
Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz TO-220-3

Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz TO-220-3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 048071-TOP100YAI TOP100YAI TOP100YAI
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP100YAI PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type TO-220; Other; TO-220-3 TO-220; Other; TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE2QR1080GXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 10.5 to 25 volts
Output Power 77 watts
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA8A80N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Non-isolated AC/DC Converter - BP5062A5 - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP12
Output Voltage -5 volts
Input Voltage -113 to -195 volts
View Details
2 suppliers