Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TNY256PN TNY256PN

Description
Manufacturer: Power Integrations Win Source Part Number: 053526-TNY256PN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 10W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66% Frequency - Switching: 130kHz Fault Protection: Current Limiting, Over Temperature Control Features: EN Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 053526-TNY256PN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 10W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66% Frequency - Switching: 130kHz Fault Protection: Current Limiting, Over Temperature Control Features: EN Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY256PN - 053526-TNY256PN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY256PN
053526-TNY256PN
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY256PN 053526-TNY256PN
Manufacturer: Power Integrations Win Source Part Number: 053526-TNY256PN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 10W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66% Frequency - Switching: 130kHz Fault Protection: Current Limiting, Over Temperature Control Features: EN Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Power Integrations
Win Source Part Number: 053526-TNY256PN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 10W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 66%
Frequency - Switching: 130kHz
Fault Protection: Current Limiting, Over Temperature
Control Features: EN
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TNY256PN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TNY256PN
PMIC - AC DC Converters, Offline Switchers TNY256PN
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TNY256PN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TNY256PN
AC DC Converters, Offline Switches TNY256PN
Converter Offline Flyback Topology 130kHz 8-PDIP

Converter Offline Flyback Topology 130kHz 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 053526-TNY256PN TNY256PN TNY256PN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TNY256PN PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A87N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Power Supplies - Board Mount - AC DC Converters - 1338660-LD03-23B12R2 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type DIP; Other; Tray
Output Power 3 watts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details