Sanken Electric Co., Ltd. PMIC - AC DC Converters, Offline Switchers STR-X6769

Description
IC OFFLINE SW FLYBACK TO3PF-7
Description
IC OFFLINE SW FLYBACK TO3PF-7
Datasheet
Datasheet Summary
Powered by GS/AI

The STR-X6769 is an off-line quasi-resonant switching regulator designed for switch-mode power supply (SMPS) applications. It features a low EMI noise profile and soft-switching capabilities, which enhance efficiency and reduce electromagnetic interference, particularly at frequencies above 2 MHz. The device supports output power levels of up to 310 W at 230 VAC and 200 W at universal input. This product incorporates a bottom-skip mode that optimizes efficiency across varying load conditions by minimizing the increase in switching frequency at light loads. Additionally, it includes an auto-standby mode to lower input power during very light load conditions, as well as a manual standby mode for further power reduction. The STR-X6769 is equipped with multiple protection features, including pulse-by-pulse overcurrent limiting, overvoltage protection, overload protection, and a maximum on-time limit, which collectively enhance system reliability. The device is housed in a 7-pin TO-3P package and is suitable for applications such as set-top boxes, LCD monitors, printers, and general SMPS power supplies.

Datasheet Summary
Powered by GS/AI

The STR-X6769 is an off-line quasi-resonant switching regulator designed for switch-mode power supply (SMPS) applications. It features a low EMI noise profile and soft-switching capabilities, which enhance efficiency and reduce electromagnetic interference, particularly at frequencies above 2 MHz. The device supports output power levels of up to 310 W at 230 VAC and 200 W at universal input. This product incorporates a bottom-skip mode that optimizes efficiency across varying load conditions by minimizing the increase in switching frequency at light loads. Additionally, it includes an auto-standby mode to lower input power during very light load conditions, as well as a manual standby mode for further power reduction. The STR-X6769 is equipped with multiple protection features, including pulse-by-pulse overcurrent limiting, overvoltage protection, overload protection, and a maximum on-time limit, which collectively enhance system reliability. The device is housed in a 7-pin TO-3P package and is suitable for applications such as set-top boxes, LCD monitors, printers, and general SMPS power supplies.

Suppliers

Company
Product
Description
Supplier Links
PMIC - AC DC Converters, Offline Switchers - STR-X6769 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
STR-X6769
PMIC - AC DC Converters, Offline Switchers STR-X6769
IC OFFLINE SW FLYBACK TO3PF-7

IC OFFLINE SW FLYBACK TO3PF-7

Supplier's Site Datasheet
AC DC Converters, Offline Switches - STR-X6769 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
STR-X6769
AC DC Converters, Offline Switches STR-X6769
Converter Offline Flyback Topology 19kHz ~ 25kHz TO-3P

Converter Offline Flyback Topology 19kHz ~ 25kHz TO-3P

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number STR-X6769 STR-X6769
Product Name PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type TO-3; Other; TO-3P-7 Full Pack, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A1565L - 1183118-ICE3A1565L - Win Source Electronics
Specs
Package Type DIP; Other; 8-DIP (0.300", 7.62mm)
Output Power 42 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA6A00AN - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
Non-isolated AC/DC Converter - BP5048-15 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP12
Output Voltage 15.5 volts
Input Voltage 180 to 390 volts
View Details