Sanken Electric Co., Ltd. PMIC - PMIC - AC DC Converters, Offline Switchers - STR5A164D STR5A164D

Description
Manufacturer: Sanken Win Source Part Number: 898442-STR5A164D Operating Temperature Range: -40°C ~ 125°C (TA) Features: Converter Offline Flyback Topology 65kHz 8-DIP Package: 8-DIP (0.300", 7.62mm), 7 Leads Package: Tube Mounting: Through Hole Supply Voltage: 11V ~ 27V Family Name: STR5A164 Categories: Integrated Circuits (ICs) Case / Package: 8-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Sanken Win Source Part Number: 898442-STR5A164D Operating Temperature Range: -40°C ~ 125°C (TA) Features: Converter Offline Flyback Topology 65kHz 8-DIP Package: 8-DIP (0.300", 7.62mm), 7 Leads Package: Tube Mounting: Through Hole Supply Voltage: 11V ~ 27V Family Name: STR5A164 Categories: Integrated Circuits (ICs) Case / Package: 8-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - STR5A164D - 898442-STR5A164D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - STR5A164D
898442-STR5A164D
PMIC - PMIC - AC DC Converters, Offline Switchers - STR5A164D 898442-STR5A164D
Manufacturer: Sanken Win Source Part Number: 898442-STR5A164D Operating Temperature Range: -40°C ~ 125°C (TA) Features: Converter Offline Flyback Topology 65kHz 8-DIP Package: 8-DIP (0.300", 7.62mm), 7 Leads Package: Tube Mounting: Through Hole Supply Voltage: 11V ~ 27V Family Name: STR5A164 Categories: Integrated Circuits (ICs) Case / Package: 8-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks HTSUS: 8542.39.0001

Manufacturer: Sanken
Win Source Part Number: 898442-STR5A164D
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Converter Offline Flyback Topology 65kHz 8-DIP
Package: 8-DIP (0.300", 7.62mm), 7 Leads
Package: Tube
Mounting: Through Hole
Supply Voltage: 11V ~ 27V
Family Name: STR5A164
Categories: Integrated Circuits (ICs)
Case / Package: 8-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - STR5A164D - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
STR5A164D
PMIC - AC DC Converters, Offline Switchers STR5A164D
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - STR5A164D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
STR5A164D
AC DC Converters, Offline Switches STR5A164D
Converter Offline Flyback Topology 65kHz 8-DIP

Converter Offline Flyback Topology 65kHz 8-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 898442-STR5A164D STR5A164D STR5A164D
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - STR5A164D PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - RMS to DC Converters - AD636KDZ - Lingto Electronic Limited
Specs
Package Type DIP; Other; 14-CDIP
Input Voltage ? to 16 volts
View Details
ACDC Power Supply Control ICs - Model: FA5648N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
AC DC Converters, Offline Switches - ICE3B0365JGXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 10.3 to 26 volts
Output Power 22 watts
View Details
3 suppliers
Non-isolated AC/DC Converter - BP5034D12 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP10
Output Voltage 12 volts
Input Voltage 113 to 195 volts
View Details
2 suppliers