Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TNY275GN-TL TNY275GN-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 033334-TNY275GN-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 15W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 132kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Control Features: EN Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SMD-8C Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 033334-TNY275GN-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 15W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 132kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Control Features: EN Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SMD-8C Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY275GN-TL - 033334-TNY275GN-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY275GN-TL
033334-TNY275GN-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY275GN-TL 033334-TNY275GN-TL
Manufacturer: Power Integrations Win Source Part Number: 033334-TNY275GN-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 15W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 132kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Control Features: EN Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SMD-8C Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 033334-TNY275GN-TL
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 15W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 65%
Frequency - Switching: 132kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit
Control Features: EN
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SMD-8C
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TNY275GN-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TNY275GN-TL
PMIC - AC DC Converters, Offline Switchers TNY275GN-TL
IC OFFLINE SWITCH FLYBACK 8SMD

IC OFFLINE SWITCH FLYBACK 8SMD

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TNY275GN-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TNY275GN-TL
AC DC Converters, Offline Switches TNY275GN-TL
Converter Offline Flyback Topology 132kHz SMD-8C

Converter Offline Flyback Topology 132kHz SMD-8C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 033334-TNY275GN-TL TNY275GN-TL TNY275GN-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TNY275GN-TL PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; SMD-8C Other; 8-SMD (7 Leads), Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE1HS01G1XUMA1 - 121877-ICE1HS01G1XUMA1 - Win Source Electronics
Specs
Package Type SO-8; Other; PG-DSO-8
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA5515N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
AC DC Converters - BP5041A15 - 913401-BP5041A15 - Win Source Electronics
Specs
Package Type Other; 10-SIP Module, 5 Leads
Operating Temperature -25 to 80 C (-13 to 176 F)
View Details