Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TNY268G TNY268G

Description
Manufacturer: Power Integrations Win Source Part Number: 1271560-TNY268G Packaging: Bulk Mounting Style: SMT Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Control Features: EN Categories: Integrated Circuits Supplier Device Package: SMD-8B Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: 8-SMD (7 Leads), Gull Wing Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Switching Frequency: 132kHz Power (W): 23W
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1271560-TNY268G Packaging: Bulk Mounting Style: SMT Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Control Features: EN Categories: Integrated Circuits Supplier Device Package: SMD-8B Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: 8-SMD (7 Leads), Gull Wing Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Switching Frequency: 132kHz Power (W): 23W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY268G - 1271560-TNY268G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY268G
1271560-TNY268G
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY268G 1271560-TNY268G
Manufacturer: Power Integrations Win Source Part Number: 1271560-TNY268G Packaging: Bulk Mounting Style: SMT Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Control Features: EN Categories: Integrated Circuits Supplier Device Package: SMD-8B Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: 8-SMD (7 Leads), Gull Wing Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Switching Frequency: 132kHz Power (W): 23W

Manufacturer: Power Integrations
Win Source Part Number: 1271560-TNY268G
Packaging: Bulk
Mounting Style: SMT
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 65%
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Control Features: EN
Categories: Integrated Circuits
Supplier Device Package: SMD-8B
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.powerint.com
Manufacturer Package: 8-SMD (7 Leads), Gull Wing
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Switching Frequency: 132kHz
Power (W): 23W

Buy Now
AC DC Converters, Offline Switches - TNY268G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TNY268G
AC DC Converters, Offline Switches TNY268G
Converter Offline Flyback Topology 132kHz SMD-8B

Converter Offline Flyback Topology 132kHz SMD-8B

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TNY268G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TNY268G
PMIC - AC DC Converters, Offline Switchers TNY268G
IC OFFLINE SWITCH FLYBACK 8SMD

IC OFFLINE SWITCH FLYBACK 8SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1271560-TNY268G TNY268G TNY268G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TNY268G AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 8-SMD (7 Leads), Gull Wing Other; 8-SMD (7 Leads), Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5605N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details
AC DC Converters, Offline Switches - BM1R00147F-E2 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Input Voltage 2.7 to 32 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers