Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TNY253PN TNY253PN

Description
Manufacturer: Power Integrations Win Source Part Number: 033323-TNY253PN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 2W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 68% Frequency - Switching: 44kHz Fault Protection: Current Limiting, Over Temperature Control Features: EN Family Name: TNY253 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-DIP Alternative Parts (Cross-Reference): MAX5094AAUA-T; MAX15005BAUE/V+; MAX15005BAUE; MAX15005AAUE/V+T; Introduction Date: August 20, 2001 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 033323-TNY253PN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 2W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 68% Frequency - Switching: 44kHz Fault Protection: Current Limiting, Over Temperature Control Features: EN Family Name: TNY253 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-DIP Alternative Parts (Cross-Reference): MAX5094AAUA-T; MAX15005BAUE/V+; MAX15005BAUE; MAX15005AAUE/V+T; Introduction Date: August 20, 2001 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY253PN - 033323-TNY253PN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY253PN
033323-TNY253PN
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY253PN 033323-TNY253PN
Manufacturer: Power Integrations Win Source Part Number: 033323-TNY253PN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 2W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 68% Frequency - Switching: 44kHz Fault Protection: Current Limiting, Over Temperature Control Features: EN Family Name: TNY253 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-DIP Alternative Parts (Cross-Reference): MAX5094AAUA-T; MAX15005BAUE/V+; MAX15005BAUE; MAX15005AAUE/V+T; Introduction Date: August 20, 2001 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 033323-TNY253PN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 2W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 68%
Frequency - Switching: 44kHz
Fault Protection: Current Limiting, Over Temperature
Control Features: EN
Family Name: TNY253
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-DIP
Alternative Parts (Cross-Reference): MAX5094AAUA-T; MAX15005BAUE/V+; MAX15005BAUE; MAX15005AAUE/V+T;
Introduction Date: August 20, 2001
ECCN: EAR99
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TNY253PN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TNY253PN
PMIC - AC DC Converters, Offline Switchers TNY253PN
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TNY253PN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TNY253PN
AC DC Converters, Offline Switches TNY253PN
Converter Offline Flyback Topology 44kHz 8-PDIP

Converter Offline Flyback Topology 44kHz 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 033323-TNY253PN TNY253PN TNY253PN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TNY253PN PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A00N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details