Manufacturer: Power Integrations
Win Source Part Number: 033335-TNY276GN-TL
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 19W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 65%
Frequency - Switching: 132kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit
Control Features: EN
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SMD-8C
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC OFFLINE SWITCH FLYBACK 8SMD
Converter Offline Flyback Topology 132kHz SMD-8C
700V 132kHz SMD-7P AC-DC Controllers & Regulators ROHS
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips | IC Power Supplies |
| Product Number | 033335-TNY276GN-TL | TNY276GN-TL | TNY276GN-TL | TNY276GN-TL |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - TNY276GN-TL | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches | Power Supply Chip >> AC-DC Controllers & Regulators |
| Package Type | Other; SMD-8C | Other; 8-SMD (7 Leads), Gull Wing |