Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TNY255GN-TL TNY255GN-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 117219-TNY255GN-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 6.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 130kHz Fault Protection: Current Limiting, Over Temperature Control Features: EN Family Name: TNY255 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SMD Alternative Parts (Cross-Reference): TNY255GN; Introduction Date: August 20, 2001 ECCN: EAR99 Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 117219-TNY255GN-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 6.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 130kHz Fault Protection: Current Limiting, Over Temperature Control Features: EN Family Name: TNY255 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SMD Alternative Parts (Cross-Reference): TNY255GN; Introduction Date: August 20, 2001 ECCN: EAR99 Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY255GN-TL - 117219-TNY255GN-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY255GN-TL
117219-TNY255GN-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY255GN-TL 117219-TNY255GN-TL
Manufacturer: Power Integrations Win Source Part Number: 117219-TNY255GN-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 6.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 130kHz Fault Protection: Current Limiting, Over Temperature Control Features: EN Family Name: TNY255 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SMD Alternative Parts (Cross-Reference): TNY255GN; Introduction Date: August 20, 2001 ECCN: EAR99 Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 117219-TNY255GN-TL
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 6.5W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 67%
Frequency - Switching: 130kHz
Fault Protection: Current Limiting, Over Temperature
Control Features: EN
Family Name: TNY255
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SMD
Alternative Parts (Cross-Reference): TNY255GN;
Introduction Date: August 20, 2001
ECCN: EAR99
Estimated EOL Date: 2019
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC OFFLINE SWIT OTP OCP HV 8SMD - 633-TNY255GN-TL - Utmel Electronic Limited
Hong Kong, China
IC OFFLINE SWIT OTP OCP HV 8SMD
633-TNY255GN-TL
IC OFFLINE SWIT OTP OCP HV 8SMD 633-TNY255GN-TL
IC OFFLINE SWIT OTP OCP HV 8SMD

IC OFFLINE SWIT OTP OCP HV 8SMD

Supplier's Site
PMIC - AC DC Converters, Offline Switchers - TNY255GN-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TNY255GN-TL
PMIC - AC DC Converters, Offline Switchers TNY255GN-TL
IC OFFLINE SWITCH FLYBACK 8SMD

IC OFFLINE SWITCH FLYBACK 8SMD

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TNY255GN-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TNY255GN-TL
AC DC Converters, Offline Switches TNY255GN-TL
Converter Offline Flyback Topology 130kHz 8-SMD

Converter Offline Flyback Topology 130kHz 8-SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips IC Power Supplies AC-DC Converter Chips AC-DC Converter Chips
Product Number 117219-TNY255GN-TL 633-TNY255GN-TL TNY255GN-TL TNY255GN-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TNY255GN-TL IC OFFLINE SWIT OTP OCP HV 8SMD PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; 8-SMD Other; 8-SMD, Gull Wing Other; 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data