Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TNY380PN TNY380PN

Description
Manufacturer: Power Integrations Win Source Part Number: 1110915-TNY380PN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 36.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 132kHz to 264kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: EN Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DIP-8C Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1110915-TNY380PN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 36.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 132kHz to 264kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: EN Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DIP-8C Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY380PN - 1110915-TNY380PN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY380PN
1110915-TNY380PN
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY380PN 1110915-TNY380PN
Manufacturer: Power Integrations Win Source Part Number: 1110915-TNY380PN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 36.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 132kHz to 264kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: EN Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DIP-8C Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 1110915-TNY380PN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 36.5W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 65%
Frequency - Switching: 132kHz to 264kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features: EN
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DIP-8C
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TNY380PN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TNY380PN
PMIC - AC DC Converters, Offline Switchers TNY380PN
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TNY380PN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TNY380PN
AC DC Converters, Offline Switches TNY380PN
Converter Offline Flyback Topology 132kHz ~ 264kHz 8-PDIP-C

Converter Offline Flyback Topology 132kHz ~ 264kHz 8-PDIP-C

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1110915-TNY380PN TNY380PN TNY380PN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TNY380PN PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; DIP-8C DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A94N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters, Offline Switches - BD7J201EFJ-LBE2 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad
Input Voltage 8 to 80 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details