Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TNY254PN TNY254PN

Description
Manufacturer: Power Integrations Win Source Part Number: 033324-TNY254PN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 4W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 68% Frequency - Switching: 44kHz Fault Protection: Current Limiting, Over Temperature Control Features: EN Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-DIP Alternative Parts (Cross-Reference): MAX5094BAUA; MAX5094CAUA; MAX5094AAUA-T; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 033324-TNY254PN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 4W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 68% Frequency - Switching: 44kHz Fault Protection: Current Limiting, Over Temperature Control Features: EN Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-DIP Alternative Parts (Cross-Reference): MAX5094BAUA; MAX5094CAUA; MAX5094AAUA-T; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY254PN - 033324-TNY254PN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY254PN
033324-TNY254PN
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY254PN 033324-TNY254PN
Manufacturer: Power Integrations Win Source Part Number: 033324-TNY254PN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 4W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 68% Frequency - Switching: 44kHz Fault Protection: Current Limiting, Over Temperature Control Features: EN Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-DIP Alternative Parts (Cross-Reference): MAX5094BAUA; MAX5094CAUA; MAX5094AAUA-T; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 033324-TNY254PN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 4W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 68%
Frequency - Switching: 44kHz
Fault Protection: Current Limiting, Over Temperature
Control Features: EN
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-DIP
Alternative Parts (Cross-Reference): MAX5094BAUA; MAX5094CAUA; MAX5094AAUA-T;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - TNY254PN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TNY254PN
AC DC Converters, Offline Switches TNY254PN
Converter Offline Flyback Topology 44kHz 8-PDIP

Converter Offline Flyback Topology 44kHz 8-PDIP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TNY254PN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TNY254PN
PMIC - AC DC Converters, Offline Switchers TNY254PN
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 033324-TNY254PN TNY254PN TNY254PN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TNY254PN AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; 8-DIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5571N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ122T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers