Manufacturer: Power Integrations
Win Source Part Number: 1106862-TFS760HG
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 305W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 530V, 725V
Topology: Flyback, Forward
Voltage - Start Up: 12.1V
Duty Cycle: 70%
Frequency - Switching: 66kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit
Control Features: EN
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-eSIPB
Supply Voltage - Operating: 11.1 V to 13.4 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
IC OFFLIN CONV MULT TOP ESIP-16B
Converter Offline Flyback, Forward Topology 66kHz eSIP-16B
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 1106862-TFS760HG | TFS760HG | TFS760HG |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - TFS760HG | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | Other; 16-eSIPB | Other; 16-SSIP, 12 Leads, Exposed Pad, Formed Leads |