Manufacturer: Power Integrations
Win Source Part Number: 937189-TNY285KG-TL
Series: TinySwitch®-4
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback Topology 124kHz ~ 140kHz 12-ESOP
Package: 12-BESOP (0.350", 8.89mm Width), 11 Leads, Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TNY285
Categories: Integrated Circuits (ICs)
Case / Package: 12-ESOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TNY285KG-TL-ND, 596-1620-6, 596-1620-1, 596-1620-2
124kHz~140kHz 725V ESOP-12 AC-DC Controllers & Regulators ROHS
Converter Offline Flyback Topology 124kHz ~ 140kHz 12-ESOP
IC OFFLINE SWITCH FLYBACK 12ESOP
| Win Source Electronics | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 937189-TNY285KG-TL | TNY285KG-TL | TNY285KG-TL | TNY285KG-TL |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - TNY285KG-TL | Power Supply Chip >> AC-DC Controllers & Regulators | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | Other; 12-ESOP | Other; 12-BESOP (0.350\", 8.89mm Width), 11 Leads, Exposed Pad |