Manufacturer: Power Integrations
Win Source Part Number: 374731-TNY289PG
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 18W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 725V
Topology: Flyback
Duty Cycle: 67%
Frequency - Switching: 124kHz to 140kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit
Control Features: EN
Family Name: TNY289
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DIP-8C
Alternative Parts (Cross-Reference): MAX5095BAUA+; MAX5094DAUA; MAX5094CAUA-T; MAX5094CAUA;
Introduction Date: September 25, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2030
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
124kHz~140kHz 725V DIP-8C AC-DC Controllers & Regulators ROHS
IC OFFLINE SWITCH FLYBACK 8DIP
AC/DC Converters 25 W (85-265 VAC) 32 W (230 VAC)
Converter Offline Flyback Topology 124kHz ~ 140kHz 8-PDIP-C
| Win Source Electronics | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 374731-TNY289PG | TNY289PG | TNY289PG | 633-TNY289PG | TNY289PG |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - TNY289PG | Power Supply Chip >> AC-DC Controllers & Regulators | PMIC - AC DC Converters, Offline Switchers | AC/DC Converters 25 W (85-265 VAC) 32 W (230 VAC) | AC DC Converters, Offline Switches |
| Package Type | DIP; Other; DIP-8C | DIP | DIP; Other; 8-DIP (0.300, 7.62mm), 7 Leads | DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads | |
| Output Power | 18 watts | 32 watts | 18 watts | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |