Manufacturer: Microchip Technology
Win Source Part Number: 897295-SR087SG-G
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Converter Offline Inductorless Topology - 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: SR087
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SR087SG-G-ND, SR087SG-GTR, SR087SG-GCT, SR087SG-GDKR
IC OFFLINE SW INDUCTORLS 8SOIC
Converter Offline Inductorless Topology 8-SOIC
SOIC-8 AC-DC Controllers & Regulators ROHS
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips | IC Power Supplies |
| Product Number | 897295-SR087SG-G | SR087SG-G | SR087SG-G | SR087SG-G |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - SR087SG-G | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches | Power Supply Chip >> AC-DC Controllers & Regulators |
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | SOIC |