Win Source Part Number: 1099047-TEA1832TS/1X
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Series: GreenChip™ II
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 22 V
Duty Cycle: 90%
Frequency - Switching: 36kHz ~ 130kHz
Fault Protection: Over Power, Over Temperature, Over Voltage, Short Circuit
Package / Case: SC-74, SOT-457
Supplier Device Package: SC-74
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: 10.5V ~ 36V
Alternative Parts (Cross-Reference): NCP1253BSN100T1G; NCP1250BSN100T1G; NCP1253BSN65T1G93530
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 568-12635-6,TEA1832T
Base Product Number: TEA183
Product Status: Obsolete
IC OFFLINE SWITCH FLYBACK SC74
Converter Offline Flyback Topology 36kHz ~ 130kHz SC-74
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 1099047-TEA1832TS/1X | TEA1832TS/1X | TEA1832TS/1X |
| Product Name | Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | Other; Tape & Reel | Other; SC-74, SOT-457 |