Sanken Electric Co., Ltd. Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers STR-W6735

Description
Win Source Part Number: 1026021-STR-W6735 Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: STR-W6700 Package: Bulk Standard Package: 300 Power (Watts): 160 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Flyback Voltage - Start Up: 18.2 V Frequency - Switching: 19kHz ~ 25kHz Fault Protection: Current Limiting, Over Load, Over Voltage Control Features: Soft Start Mounting Type: Through Hole Package / Case: TO-220-6 Full Pack, Formed Leads Supplier Device Package: TO-220F-6L Temperature Range - Operating: -20°C ~ 115°C (TA) Supply Voltage - Operating: 9.7V ~ 35V Alternative Parts (Cross-Reference): STR-W6735STR-W6735 DK; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Sanken Other Names: STR-W6735 DK Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1026021-STR-W6735 Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: STR-W6700 Package: Bulk Standard Package: 300 Power (Watts): 160 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Flyback Voltage - Start Up: 18.2 V Frequency - Switching: 19kHz ~ 25kHz Fault Protection: Current Limiting, Over Load, Over Voltage Control Features: Soft Start Mounting Type: Through Hole Package / Case: TO-220-6 Full Pack, Formed Leads Supplier Device Package: TO-220F-6L Temperature Range - Operating: -20°C ~ 115°C (TA) Supply Voltage - Operating: 9.7V ~ 35V Alternative Parts (Cross-Reference): STR-W6735STR-W6735 DK; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Sanken Other Names: STR-W6735 DK Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1026021-STR-W6735 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
1026021-STR-W6735
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 1026021-STR-W6735
Win Source Part Number: 1026021-STR-W6735 Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: STR-W6700 Package: Bulk Standard Package: 300 Power (Watts): 160 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Flyback Voltage - Start Up: 18.2 V Frequency - Switching: 19kHz ~ 25kHz Fault Protection: Current Limiting, Over Load, Over Voltage Control Features: Soft Start Mounting Type: Through Hole Package / Case: TO-220-6 Full Pack, Formed Leads Supplier Device Package: TO-220F-6L Temperature Range - Operating: -20°C ~ 115°C (TA) Supply Voltage - Operating: 9.7V ~ 35V Alternative Parts (Cross-Reference): STR-W6735STR-W6735 DK; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Sanken Other Names: STR-W6735 DK Product Status: Obsolete

Win Source Part Number: 1026021-STR-W6735
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Series: STR-W6700
Package: Bulk
Standard Package: 300
Power (Watts): 160 W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 500V
Topology: Flyback
Voltage - Start Up: 18.2 V
Frequency - Switching: 19kHz ~ 25kHz
Fault Protection: Current Limiting, Over Load, Over Voltage
Control Features: Soft Start
Mounting Type: Through Hole
Package / Case: TO-220-6 Full Pack, Formed Leads
Supplier Device Package: TO-220F-6L
Temperature Range - Operating: -20°C ~ 115°C (TA)
Supply Voltage - Operating: 9.7V ~ 35V
Alternative Parts (Cross-Reference): STR-W6735STR-W6735 DK;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Sanken
Other Names: STR-W6735 DK
Product Status: Obsolete

Buy Now Datasheet
AC DC Converters, Offline Switches - STR-W6735 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
STR-W6735
AC DC Converters, Offline Switches STR-W6735
Converter Offline Flyback Topology 19kHz ~ 25kHz TO-220F-6L

Converter Offline Flyback Topology 19kHz ~ 25kHz TO-220F-6L

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - STR-W6735 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
STR-W6735
PMIC - AC DC Converters, Offline Switchers STR-W6735
IC OFFLINE SW FLBACK TO220F-6L

IC OFFLINE SW FLBACK TO220F-6L

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1026021-STR-W6735 STR-W6735 STR-W6735
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type TO-220; Other; Bulk TO-220; Other; TO-220-6 Full Pack, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Quasi Resonant - ICE5QR2280BG - ICE5QR2280BG - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-12
Output Power 23 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
ACDC Power Supply Control ICs - Model: FA5644N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details